RECOM Power, Inc. DC DC Converters RB-0515S

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1438-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1438-5-ND
DC DC Converters 945-1438-5-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 1486-RB-0515S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RB-0515S-CHP
DC DC Converters 1486-RB-0515S-CHP
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-0515S
Power Supplies - Board Mount - DC DC Converters RB-0515S
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power - 62X9686 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power
62X9686
Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power 62X9686
DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1438-5-ND RB-0515S 62X9686
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.066A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details