RECOM Power, Inc. AC DC Converters RACM30-12SER

Description
Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3133-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3133-ND
AC DC Converters 945-3133-ND
Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RACM30-12SER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RACM30-12SER
Power Supplies - Board Mount - AC DC Converters RACM30-12SER
AC/DC CONVERTER 12V 30W

AC/DC CONVERTER 12V 30W

Supplier's Site
Power Supply, Medical, Ac-Dc, 12V, 2.5A; Power Supply Approvals Recom Power - 44AC0971 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 2.5A; Power Supply Approvals Recom Power
44AC0971
Power Supply, Medical, Ac-Dc, 12V, 2.5A; Power Supply Approvals Recom Power 44AC0971
POWER SUPPLY, MEDICAL, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3133-ND RACM30-12SER 44AC0971
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 2.5A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1720760 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details