RECOM Power, Inc. AC DC Converters RACM18-05SER

Description
Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3127-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3127-ND
AC DC Converters 945-3127-ND
Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 2.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RACM18-05SER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RACM18-05SER
Power Supplies - Board Mount - AC DC Converters RACM18-05SER
AC/DC CONVERTER 5V 13W

AC/DC CONVERTER 5V 13W

Supplier's Site
Power Supply, Medical, Ac-Dc, 5V, 2.5A; Power Supply Approvals Recom Power - 44AC0965 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 5V, 2.5A; Power Supply Approvals Recom Power
44AC0965
Power Supply, Medical, Ac-Dc, 5V, 2.5A; Power Supply Approvals Recom Power 44AC0965
POWER SUPPLY, MEDICAL, AC-DC, 5V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 5V, 2.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3127-ND RACM18-05SER 44AC0965
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Medical, Ac-Dc, 5V, 2.5A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to ? C (-4 to ? F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details