L-com, Inc. Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features 34 AWG copper cable Gold Plated contacts and shell... | |
| Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features Supports 1080p resolution 34 AWG copper cable Gold Plated... | |
| Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high... | |
| HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This... | |
| High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces... | |
| L-com offers bulk 2 conductor (plus shield) XLR cable for making your own on XLR cable assemblies. This XLR bulk cable features a 95% coverage double shield design along with... | |
| L-com offers bulk single conductor (plus shield) TS cable for making your own unbalanced TS style cable assemblies. This single conductor bulk cable features a 90% minimum coverage shield design... | |
| L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding... | |
| L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable... | |
| L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. | |
| L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The... | |
| L-com's swivel connector HDMI cable products are perfect for tight fit applications where regular straight HDMI connectors won't work. These swivel connector HDMI cables feature 30 AWG conductors and PVC... | |
| L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI... | |
| L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. | |
| Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 3D over... | |
| Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 4K Support... | |
| Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded... | |
| The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a... | |
| This series of bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite... | |
| This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature... |
| << Prev |