L-com, Inc. Bulk Single Conductor w/Braided Shield TS Cable, 250.0 feet TS-BULK-250

Description
L-com offers bulk single conductor (plus shield) TS cable for making your own unbalanced TS style cable assemblies. This single conductor bulk cable features a 90% minimum coverage shield design along with rugged 22 AWG conductors. L-com stocks 250 and 500 foot spools of this bulk cable to satisfy both large and small projects. Order online today! Features Spiral shielding defends against EMI/RFI 22 AWG conductors ensure cable longevity Jacket: Black PVC Used to build TS (Tip/Sleeve) style instrument cables Application Electric guitar patching/connectivit y PA systems Pro Audio
Description
L-com offers bulk single conductor (plus shield) TS cable for making your own unbalanced TS style cable assemblies. This single conductor bulk cable features a 90% minimum coverage shield design along with rugged 22 AWG conductors. L-com stocks 250 and 500 foot spools of this bulk cable to satisfy both large and small projects. Order online today! Features Spiral shielding defends against EMI/RFI 22 AWG conductors ensure cable longevity Jacket: Black PVC Used to build TS (Tip/Sleeve) style instrument cables Application Electric guitar patching/connectivit y PA systems Pro Audio

Suppliers

Company
Product
Description
Supplier Links
Bulk Single Conductor w/Braided Shield TS Cable, 250.0 feet - TS-BULK-250 - L-com, Inc.
North Andover, MA, United States
Bulk Single Conductor w/Braided Shield TS Cable, 250.0 feet
TS-BULK-250
Bulk Single Conductor w/Braided Shield TS Cable, 250.0 feet TS-BULK-250
L-com offers bulk single conductor (plus shield) TS cable for making your own unbalanced TS style cable assemblies. This single conductor bulk cable features a 90% minimum coverage shield design along with rugged 22 AWG conductors. L-com stocks 250 and 500 foot spools of this bulk cable to satisfy both large and small projects. Order online today! Features Spiral shielding defends against EMI/RFI 22 AWG conductors ensure cable longevity Jacket: Black PVC Used to build TS (Tip/Sleeve) style instrument cables Application Electric guitar patching/connectivit y PA systems Pro Audio

L-com offers bulk single conductor (plus shield) TS cable for making your own unbalanced TS style cable assemblies. This single conductor bulk cable features a 90% minimum coverage shield design along with rugged 22 AWG conductors. L-com stocks 250 and 500 foot spools of this bulk cable to satisfy both large and small projects. Order online today!

Features

  • Spiral shielding defends against EMI/RFI
  • 22 AWG conductors ensure cable longevity
  • Jacket: Black PVC
  • Used to build TS (Tip/Sleeve) style instrument cables

Application

  • Electric guitar patching/connectivity
  • PA systems
  • Pro Audio
Supplier's Site
Bulk Ts Instrument Cable 250Ft L-Com - 23T9519 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Ts Instrument Cable 250Ft L-Com
23T9519
Bulk Ts Instrument Cable 250Ft L-Com 23T9519
BULK TS INSTRUMENT CABLE 250FT

BULK TS INSTRUMENT CABLE 250FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number TS-BULK-250 23T9519
Product Name Bulk Single Conductor w/Braided Shield TS Cable, 250.0 feet Bulk Ts Instrument Cable 250Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details