Pentair, Inc. Datasheets for Cable Clamps

Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more

Product Name Notes
" PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.9 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE ERICO[R] BRAND INCLUDES COMBO HEAD...
" RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 6.625 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 6 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
" RIGID/EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER...
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.25 TO 1.74 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID/PIPE) TRADE SIZE...
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.74 TO 2.2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 2 INCH (EMT), 1-1/2 INCH (RIGID/PIPE) TRADE SIZE...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 0.92 TO 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.16 TO 1.32 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.51 TO 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.74 TO 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 2.2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL...
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND...
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.57 TO 0.92 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE...
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND...
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND...
" RIGID/EMT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.72 TO 1.16 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 POUND LOAD RATING 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE APPROVAL...
" RIGID/EMT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 TO 1.51 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 POUND LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE APPROVAL...
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL...
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 7/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043...
" TUBING TO STRUT TYPE COPPER PLATED FINISH 3-5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND COPC MODEL "
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7 INCH OUTER DIAMETER 1000 LB LOAD RATING 7 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.5 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-1/2 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.625 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-5/8 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.6 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND WIDTH...
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.37 TO 4.54 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 850 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH...
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 3/8 INCH D
CABLE HANGER TYPE ELECTRO GALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND SERIES...
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL...
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB (STATIC LOAD) LOAD CAPACITY 1-1/8 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL...
EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 3/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 1-1/2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.875 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND...
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.315 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 2.375 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 2.875 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.92 TO 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.16 TO 1.32 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.74 TO 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 2.2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 4-1/2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.1 TO 0.63 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.34 TO 0.71 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.38 TO 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.72 TO 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3 INCH (EMT/RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.25 TO 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.85 TO 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA...
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/8 INCH...
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-3/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH...
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 7/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 POUND LOAD RATING 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH...
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 1/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 1/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1/2 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 2 1/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 2 INCH (TUBE) TRADE SIZE CADDY[R] BRAND PACKAGING QUANTITY 250 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 2 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION CADDY[R] BRAND PACKAGING QUANTITY 250 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 32 MM OUTER DIAMETER ONE PIECE CONSTRUCTION CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 40 MM OUTER DIAMETER ONE PIECE CONSTRUCTION CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 15...
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 13...
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 2-5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 13...
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 3-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 MATERIAL THICKNESS 13...
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 4-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12...
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 18...