Pentair, Inc. Channel Conduit/Cable Clamp RIGD0075EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 3/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 3/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0075EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0075EG
Channel Conduit/Cable Clamp RIGD0075EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 3/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.05 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 POUND LOAD RATING
  • 3/4 INCH (PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • APPROVAL UL (CANADA AND US)
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0075EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details