Pentair, Inc. Channel Conduit/Cable Clamp OD0762EG

Description
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.625 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-5/8 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
Datasheet
Description
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.625 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-5/8 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - OD0762EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
OD0762EG
Channel Conduit/Cable Clamp OD0762EG
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.625 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-5/8 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "

"

  • TUBING TO STRUT TYPE
  • ELECTROGALVANIZED ZINC PLATED FINISH
  • 7.625 INCH OUTER DIAMETER
  • 1000 LB LOAD RATING
  • 7-5/8 INCH TRADE SIZE
  • ERISTRUT[T], M-CO. BRAND
  • OD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number OD0762EG
Product Name Channel Conduit/Cable Clamp
Diameter 7.625 inch (194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers