Pentair, Inc. Channel Conduit/Cable Clamp COPC0125CP

Description
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-3/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet
Description
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-3/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0125CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0125CP
Channel Conduit/Cable Clamp COPC0125CP
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-3/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
  • TUBE TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 1-3/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 POUND LOAD RATING
  • 1-1/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0125CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Connector Strain Relief - 1-5206478-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Cable Clips & Clamps - 1982357 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.354 inch (9 mm)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details