Pentair, Inc. Channel Conduit/Cable Clamp COPC0300CP

Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 3-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 MATERIAL THICKNESS 13 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW PACKAGING QUANTITY 25 PER PACK COPC MODEL
Datasheet
Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 3-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 MATERIAL THICKNESS 13 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW PACKAGING QUANTITY 25 PER PACK COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0300CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0300CP
Channel Conduit/Cable Clamp COPC0300CP
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 3-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 MATERIAL THICKNESS 13 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW PACKAGING QUANTITY 25 PER PACK COPC MODEL
  • TUBING TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 3-1/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 3 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4
  • MATERIAL THICKNESS 13 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • PACKAGING QUANTITY 25 PER PACK
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0300CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2414760 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.370 inch (9.4 mm)
View Details