Pentair, Inc. Channel Conduit/Cable Clamp RIGD0100EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0100EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0100EG
Channel Conduit/Cable Clamp RIGD0100EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.315 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 POUND LOAD RATING
  • 1 INCH (PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • APPROVAL UL (CANADA AND US)
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0100EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Self Attaching Cable Clamp (12-10 awg) - 990G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Cable Clips & Clamps - 479582 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.402 inch (10.2 mm)
View Details