Pentair, Inc. Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| " CIRCUIT BREAKER TYPE 12 INCH L SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 6 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120... | |
| " CIRCUIT BREAKER TYPE 48 INCH L SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 18 OUTLET(S) 120... | |
| " CIRCUIT BREAKER TYPE 62 INCH L SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 24 OUTLET(S) 120... | |
| " CIRCUIT BREAKER TYPE 62 INCH L SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-20R OUTLET TYPE 24 OUTLET(S) 120... | |
| " CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 14 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE... | |
| " CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE... | |
| " CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 VAC 1-PHASE 20 AMPERE... | |
| " CIRCUIT BREAKER, SURGE PROTECTED TYPE BLACK COLOR UL 1449, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 VAC... | |
| " CIRCUIT BREAKER, SURGE PROTECTED TYPE BLACK COLOR UL 1449, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 VAC... | |
| " REMOTE SWITCH TYPE 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE BLACK COLOR UL, CUL, CSA C22.2 APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 10... |