Pentair, Inc. Datasheets for Three Phase Surge Suppressors
Three phase surge suppressors protect equipment from transient overvoltage’s present on AC three phase power lines.
Three Phase Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| " 54 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 11 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SUB DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30 INCH 10... | |
| " COMPACT TYPE 3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 12 AWG WIRING... | |
| " COMPACT TYPE 54 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ... | |
| " COMPACT TYPE 84 MM W X 72 MM D X 155 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD... | |
| " MODULAR TYPE 105 MM W X 86 MM D X 233 MM H SIZE SERVICE ENTRANCE, BRANCH DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG... | |
| " MODULAR TYPE 3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " MODULAR TYPE 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON 50 TO 60 HZ FREQUENCY RATING 30 INCH... | |
| " MODULAR TYPE 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " MODULAR TYPE 72 MM W X 130 MM D X 240 MM H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG... | |
| " MODULAR TYPE 72 MM W X 84 MM D X 240 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD... |