Pentair, Inc. Datasheets for Eye Nuts
Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope.
Eye Nuts: Learn more
| Product Name | Notes |
|---|---|
| " 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL M-CO[R], ERISTRUT[T] BRAND WEIGHT 31 LB PER 100 PIECES PACKAGING QUANTITY 50 PER BOX FINISH/COATING... | |
| " 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL M-CO[R], ERISTRUT[T] BRAND WEIGHT 35 LB PER 100 PIECES PACKAGING QUANTITY 50 PER BOX FINISH/COATING... | |
| " 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL M-CO[R], ERISTRUT[T] BRAND WEIGHT 24 LB PER 100 PIECES PACKAGING QUANTITY 50 PER BOX FINISH/COATING... | |
| " 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL M-CO[R], ERISTRUT[T] BRAND WEIGHT 27 LB PER 100 PIECES PACKAGING QUANTITY 50 PER BOX FINISH/COATING... | |
| " FORGED CARBON STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER 2200 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER -... | |
| " FORGED CARBON STEEL MATERIAL 3/4 INCH NOMINAL DIAMETER 5500 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER -... | |
| " FORGED CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 1200 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER -... | |
| " FORGED CARBON STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER 3700 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER -... | |
| " FORGED CARBON STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER 7500 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER -... | |
| " MALLEABLE IRON MATERIAL 1/2 INCH NOMINAL DIAMETER 1130 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL... | |
| " MALLEABLE IRON MATERIAL 1/4 INCH NOMINAL DIAMETER 230 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL... | |
| " MALLEABLE IRON MATERIAL 3/4 INCH NOMINAL DIAMETER 1900 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL... | |
| " MALLEABLE IRON MATERIAL 3/8 INCH NOMINAL DIAMETER 610 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL... | |
| " MALLEABLE IRON MATERIAL 5/8 INCH NOMINAL DIAMETER 1400 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL... | |
| " MALLEABLE IRON MATERIAL 7/8 INCH NOMINAL DIAMETER 2200 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL... |