Pentair, Inc. Channel Conduit/Cable Clamp SK20ALA

Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.51 TO 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.51 TO 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK20ALA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK20ALA
Channel Conduit/Cable Clamp SK20ALA
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.51 TO 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE
  • ALUMINUM MATERIAL
  • 1.51 TO 1.66 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 150 LB LOAD RATING
  • 1-1/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK20ALA
Product Name Channel Conduit/Cable Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691904 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.250 inch (6.35 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details