Pentair, Inc. Channel Conduit/Cable Clamp TSMI0162

Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
Datasheet
Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSMI0162 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSMI0162
Channel Conduit/Cable Clamp TSMI0162
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 1 5/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSMI MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSMI0162
Product Name Channel Conduit/Cable Clamp
Diameter 1.625 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Cable Clips & Clamps - 268006 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.217 inch (5.5 mm)
View Details
Connector Strain Relief - 1393738-4 - TE Connectivity
Specs
Material Thermoplastic
View Details