Pentair, Inc. Cable Tie Strap/Clamp LPA803

Description
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
Datasheet
Description
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - LPA803 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
LPA803
Cable Tie Strap/Clamp LPA803
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
  • 1-HOLE CABLE STRAP TYPE
  • ALUMINUM MATERIAL
  • 63/64 INCH
  • UL APPROVAL
  • 3/16 INCH HOLE MOUNTING
  • 1 STANDARD PACKAGE
  • 0.469 INCH BUNDLE DIAMETER
  • ERITECH[R] BRAND
  • SIZE 1/2 INCH D
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number LPA803
Product Name Cable Tie Strap/Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 233562 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.315 inch (8 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details