Pentair, Inc. Datasheets for Grounding Bars and Rods

Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment.
Grounding Bars and Rods: Learn more

Product Name Notes
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI...
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI...
" POINTED TYPE 302/304 STAINLESS STEEL MATERIAL 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 85000 PSI "
" POINTED TYPE BRONZE, STEEL MATERIAL 10 MIL COPPER PLATED FINISH 4 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE CADDY[R] BRAND APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL,...
" POINTED TYPE COPPER BONDED BRONZE, STEEL MATERIAL 10 FT 2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND THREAD SIZE 3/4 INCH THREAD TYPE UNC "
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866 APPROVAL 1/2 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM...
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL (CANADA AND US), CSA 46866, RUS APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE...
" POINTED TYPE COPPER BONDED STEEL MATERIAL ELECTROLYTIC COPPER COATED FINISH 10 FOOT UL 467, UL (CANADA AND US), CSA 46866, RUS APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 12 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 12 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 15 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 15 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA...
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000...
" POINTED TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1...
" POINTED TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FOOT UL (CANADA AND US), CSA APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1...
" POINTED TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FT UL (CANADA AND US) APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA...
" POINTED TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FOOT CSA 46866 APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FOOT CSA 46866 APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT CSA APPROVAL 1 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 5 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FOOT 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FOOT RUS APPROVAL 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 1/2 INCH DIAMETER 10 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "...
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 1/2 INCH THREAD TYPE UNC...
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE "
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 8 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 5/8 INCH THREAD...
" SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1)...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT 9/16 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI,...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 9/16 INCH THREAD LENGTH UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE...
" SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE...
" SECTIONAL TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE...
" SECTIONAL TYPE STEEL MATERIAL COPPER BONDED FINISH 10 FT 3/4 INCH THREAD LENGTH UL (CANADA AND US), CSA, RUS APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE...
" STANDARD TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FOOT UL APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD IEC/EN 62561-2, ANSI/NEMA GR1 "
GALVANIZED FINISH .625 DIAMETER IN INCH 5/8 INCH DIAMETER ERITECH[R] BRAND DIAMETER IN INCH - UOM IN
PIGTAIL TYPE 13 MIL COPPER BONDED FINISH 8 FT 8 LENGTH IN FT 5/8 DIAMETER IN INCH 5/8 INCH DIAMETER #6 X 48 INCH L (COPPER) PIGTAIL SIZE ERITECH[R] BRAND...
PIGTAIL TYPE 5 MIL COPPER BONDED FINISH 5 FT 5 LENGTH IN FT 3/8 DIAMETER IN INCH 3/8 INCH DIAMETER #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE ERITECH[R] BRAND...
PIGTAIL TYPE 5 MIL COPPER BONDED FINISH 6 FT 6 LENGTH IN FT 3/8 DIAMETER IN INCH 3/8 INCH DIAMETER #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE ERITECH[R] BRAND...
PIGTAIL TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 1 STANDARD PACKAGE 4 FT PIGTAIL SIZE ELECTRODE DEPTH 32 INCH CONDUCTOR SIZE 2 AWG
POINTED TYPE 1035 COLD DRAWN STEEL MATERIAL 5 MIL COPPER BONDED FINISH 5 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE 1035 COLD DRAWN STEEL MATERIAL 5 MIL COPPER BONDED FINISH 6 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
POINTED TYPE HOT DIP GALVANIZED FINISH 6 FT 6 LENGTH IN FT 1/2 DIAMETER IN INCH RUS APPROVAL 1/2 INCH DIAMETER ERITECH[R] BRAND
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 5 FT 1/2 INCH DIAMETER 5 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 5 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 1/2 INCH DIAMETER 5 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
POINTED TYPE STEEL MATERIAL COPPER BONDED FINISH 8 FT UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI
SECTIONAL TYPE COPPER MATERIAL 4 FT 4 LENGTH IN FT .625 DIAMETER IN INCH 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND DIAMETER IN INCH - UOM IN LENGTH IN...
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8...
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 4 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8...
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 5 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8...
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8...
STANDARD TYPE 13 MIL COPPER BONDED FINISH 10 FT 10 LENGTH IN FT 5/8 DIAMETER IN INCH UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERICO[R] BRAND WEIGHT 844 LB...