Pentair, Inc. Channel Conduit/Cable Clamp SCH16

Description
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH16 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH16
Channel Conduit/Cable Clamp SCH16
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "

"

  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1 INCH (EMT), 3/4 INCH (RIGID) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH16
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Connector Strain Relief - 1-206062-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Cable Clips & Clamps - 2691724 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.866 inch (22 mm)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details