Pentair, Inc. Datasheets for Safety Mats

Safety mats are presence-sensing devices used to guard a floor area around a machine or robot.
Safety Mats: Learn more

Product Name Notes
" 118 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 354 W CURRENT RATING 3 AMPERE HEATED...
" 40 INCH X 27 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 90 W CURRENT RATING 0.8 AMPERE HEATED...
" 60 INCH X 48 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 240 W CURRENT RATING 2 AMPERE HEATED...
" 72 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 216 W CURRENT RATING 1.8 AMPERE HEATED...
" 84 INCH X 48 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 336 W CURRENT RATING 2.8 AMPERE HEATED...
" 96 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 288 W CURRENT RATING 2.4 AMPERE HEATED...