Pentair, Inc. Channel Conduit/Cable Clamp COPC0100CP

Description
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/8 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet
Description
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/8 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0100CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0100CP
Channel Conduit/Cable Clamp COPC0100CP
TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/8 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
  • TUBE TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 1-1/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 POUND LOAD RATING
  • 1 INCH (COPPER TUBE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/8 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0100CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Material Noryl
Diameter 1.000 inch (25.4 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers