Pentair, Inc. Cable Tie Strap/Clamp WMX6BP

Description
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
Datasheet
Description
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - WMX6BP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
WMX6BP
Cable Tie Strap/Clamp WMX6BP
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
  • CABLE HANGER TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • 1/8 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 75 LB (STATIC LOAD) LOAD CAPACITY
  • 1-3/4 INCH BUNDLE DIAMETER
  • CADDY[R] BRAND
  • WMX MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number WMX6BP
Product Name Cable Tie Strap/Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Self Attaching Cable Clamp (12-10 awg) - 990G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 8178895 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.252 inch (6.4 mm)
View Details