Pentair, Inc. Channel Conduit/Cable Clamp RIGD0200EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0200EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0200EG
Channel Conduit/Cable Clamp RIGD0200EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.375 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 POUND LOAD RATING
  • 2 INCH (PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • APPROVAL UL (CANADA AND US)
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0200EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748676-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Material Tin Plated Copper
Diameter 0.039 inch (1 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details