Pentair, Inc. Channel Conduit/Cable Clamp SCH56B

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.72 TO 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3 INCH (EMT/RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.72 TO 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3 INCH (EMT/RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH56B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH56B
Channel Conduit/Cable Clamp SCH56B
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.72 TO 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 3 INCH (EMT/RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.72 TO 3.5 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 LB LOAD RATING
  • 3 INCH (EMT/RIGID) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH56B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Cable Clamps for SBS ® 75X with Integral Handle - PSBS75XCLP2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.394 inch (10 mm)
View Details