Pentair, Inc. Channel Conduit/Cable Clamp RIGD0075S4

Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
Datasheet
Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0075S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0075S4
Channel Conduit/Cable Clamp RIGD0075S4
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
  • RIGID PIPE TO STRUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.05 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0075S4
Product Name Channel Conduit/Cable Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178959 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.500 inch (12.7 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details