Pentair, Inc. Channel Conduit/Cable Clamp RIGD0050EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 100 PER PACK RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 100 PER PACK RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0050EG
Channel Conduit/Cable Clamp RIGD0050EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 100 PER PACK RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.84 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD UL (CANADA AND US)
  • WIDTH 1-1/4
  • MATERIAL THICKNESS 14 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE)
  • PACKAGING QUANTITY 100 PER PACK
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0050EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205730-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 288294 - RS Components, Ltd.
Specs
Material Galvanised steel
Diameter 0.787 inch (20 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details