Pentair, Inc. Channel Conduit/Cable Clamp SK24ALA

Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.74 TO 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.74 TO 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK24ALA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK24ALA
Channel Conduit/Cable Clamp SK24ALA
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 1.74 TO 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE
  • ALUMINUM MATERIAL
  • 1.74 TO 1.9 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 150 LB LOAD RATING
  • 1-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK24ALA
Product Name Channel Conduit/Cable Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details