Pentair, Inc. Channel Conduit/Cable Clamp RIGD0300EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0300EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0300EG
Channel Conduit/Cable Clamp RIGD0300EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 3 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3.5 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 3 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD UL (CANADA AND US)
  • WIDTH 1-1/4
  • MATERIAL THICKNESS 12 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE)
  • PACKAGING QUANTITY 25 PER PACK
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0300EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 819848 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.591 inch (15 mm)
View Details