Pentair, Inc. Channel Conduit/Cable Clamp SK645I

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 4-1/2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 4-1/2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK645I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK645I
Channel Conduit/Cable Clamp SK645I
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 4-1/2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4-1/2 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SERIES SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK645I
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Cable Clips & Clamps - 404449 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.866 inch (22 mm)
View Details
Connector Strain Relief - 207467-1 - TE Connectivity
Specs
Material Thermoplastic
View Details