Pentair, Inc. Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| " ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY... | |
| " ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE... | |
| " ADJUSTABLE, CENTER LOAD TYPE MALLEABLE IRON BODY AND EXTENSION, CARBON STEEL ADJUSTING ROD MATERIAL ZINC ELECTROPLATED FINISH 2-3/8 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 2.375 MIN. | |
| " C TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 250 LOAD CAPACITY IN... | |
| " C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| " C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| " C TYPE STEEL MATERIAL PLAIN FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| " C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| " C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 360 LB LOAD CAPACITY 1/2 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| " CAST MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 400 LB LOAD CAPACITY 400... | |
| " CAST MALLEABLE IRON MATERIAL 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950... | |
| " CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950... | |
| " CAST MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB... | |
| " ROD LOCK TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 1/8 INCH MIN. JAW CAPACITY 3/8 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND... | |
| " SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 1200 LB LOAD CAPACITY CADDY[R] BRAND ROD SIZE 3/8 INCH OVERALL SIZE 3 INCH W X 5... | |
| " UNIVERSAL TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 250 POUND LOAD CAPACITY 1/4 INCH SCREW SIZE YES SUPPLIED WITH SCREW ROD SIZE 1/4 INCH JAW... | |
| " UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW... | |
| " UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| " UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW... | |
| " UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| " UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| " UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| " UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 13/16 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION 500 POUND LOAD CAPACITY... | |
| " WIDE THROAT TYPE 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION 100 LB LOAD... | |
| " WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 1130 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 1130 LOAD CAPACITY... | |
| " WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 500 LOAD CAPACITY... | |
| " WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 15 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW... | |
| " WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW... | |
| " WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| 1/8 INCH MIN. JAW CAPACITY 5/8 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .625 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY - FRACTIONAL 5/8 MAX. | |
| ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH... | |
| ALUMINUM MATERIAL BARE FINISH 1/4 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 1.6 INCH W X... | |
| ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 460 LB LOAD CAPACITY NO SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 2.73 INCH L... | |
| ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 740 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D... | |
| C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US)... | |
| C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US)... | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH ET MODEL | |
| EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 800 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3 INCH ET MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 1000 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 4 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 200 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/8 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 800 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3 INCH RA MODEL | |
| RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 900 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3-1/2 INCH RA MODEL | |
| SINGLE U TYPE ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM 1200 LB... | |
| WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]... | |
| WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]... | |
| WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 15 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]... | |
| WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 1/2 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1300 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1900 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 800 LB LOAD CAPACITY 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1600 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 650 LB LOAD CAPACITY 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES... | |
| Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 460 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND BC21 MODEL |