Pentair, Inc. Channel Conduit/Cable Clamp COPC0150CP

Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 15 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet
Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 15 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0150CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0150CP
Channel Conduit/Cable Clamp COPC0150CP
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-5/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 15 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
  • TUBING TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 1-5/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 15 GAUGE
  • SURFACE FINISH COPPER-COLORED COATING
  • INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0150CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 655994 - RS Components, Ltd.
Specs
Material PA66
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details