Pentair, Inc. Channel Conduit/Cable Clamp SCH8

Description
EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH8 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH8
Channel Conduit/Cable Clamp SCH8
EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL
  • EMT CONDUIT TO STRUT TYPE
  • BRIGHT ZINC FINISH
  • ONE PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • CADDY. BRAND
  • PACKAGING QUANTITY 100 PER BOX
  • SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH8
Product Name Channel Conduit/Cable Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Mounting Clamp 2 or 4 pole - 1464G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 608121 - RS Components, Ltd.
Specs
Material Steel; Steel
Diameter 0.787 inch (20 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details