Pentair, Inc. Channel Conduit/Cable Clamp SK85I

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK85I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK85I
Channel Conduit/Cable Clamp SK85I
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.71 TO 0.84 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SERIES SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK85I
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details