Pentair, Inc. Channel Conduit/Cable Clamp RIGD0350EG

Description
RIGID PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW RIGD MODEL
Datasheet
Description
RIGID PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0350EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0350EG
Channel Conduit/Cable Clamp RIGD0350EG
RIGID PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW RIGD MODEL
  • RIGID PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • WIDTH 1-1/4 INCH
  • THICKNESS 11 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0350EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Connector Strain Relief - 6-1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.394 inch (10 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details