Pentair, Inc. Channel Conduit/Cable Clamp TSM0137

Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL "
Datasheet
Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSM0137 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSM0137
Channel Conduit/Cable Clamp TSM0137
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL "

"

  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 1 3/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSM0137
Product Name Channel Conduit/Cable Clamp
Diameter 1.375 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 475192 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.386 inch (9.8 mm)
View Details