Pentair, Inc. Channel Conduit/Cable Clamp COPC0400CP

Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 4-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet
Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 4-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0400CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0400CP
Channel Conduit/Cable Clamp COPC0400CP
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 4-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
  • TUBING TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 4-1/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • SURFACE FINISH COPPER-COLORED COATING
  • INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0400CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Cable Clamps for SBS ® 75X with Integral Handle - PSBS75XCLP2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Cable Clips & Clamps - 606002 - RS Components, Ltd.
Specs
Material Galvanised steel
Diameter 0.787 inch (20 mm)
View Details