Pentair, Inc. Channel Conduit/Cable Clamp RIGD0400EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0400EG
Channel Conduit/Cable Clamp RIGD0400EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPLICABLE STANDARD UL (CANADA AND US) WIDTH 1-1/4 MATERIAL THICKNESS 11 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE) PACKAGING QUANTITY 25 PER PACK RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4.5 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD UL (CANADA AND US)
  • WIDTH 1-1/4
  • MATERIAL THICKNESS 11 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW (1/2 THRU 4 PIPE SIZE)
  • PACKAGING QUANTITY 25 PER PACK
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0400EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.500 inch (12.7 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details