Pentair, Inc. Channel Conduit/Cable Clamp TSM0162

Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
Datasheet
Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSM0162 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSM0162
Channel Conduit/Cable Clamp TSM0162
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 1 5/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSM0162
Product Name Channel Conduit/Cable Clamp
Diameter 1.625 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207345-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Cable Clips & Clamps - 2691884 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.354 inch (9 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details