Pentair, Inc. Channel Conduit/Cable Clamp COPC0200CP

Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 13 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet
Description
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 13 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - COPC0200CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
COPC0200CP
Channel Conduit/Cable Clamp COPC0200CP
TUBING TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 13 GAUGE SURFACE FINISH COPPER-COLORED COATING INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
  • TUBING TO STRUT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 2-1/8 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 13 GAUGE
  • SURFACE FINISH COPPER-COLORED COATING
  • INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
  • COPC MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number COPC0200CP
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.500 inch (12.7 mm)
View Details