Pentair, Inc. Channel Conduit/Cable Clamp SCH24B

Description
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.25 TO 1.74 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.25 TO 1.74 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH24B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH24B
Channel Conduit/Cable Clamp SCH24B
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.25 TO 1.74 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.25 TO 1.74 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 POUND LOAD RATING
  • 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID/PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SCH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH24B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 1.260 inch (32 mm)
View Details
Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details