Pentair, Inc. Channel Conduit/Cable Clamp SK125I

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.92 TO 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.92 TO 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK125I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK125I
Channel Conduit/Cable Clamp SK125I
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 0.92 TO 1.05 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.92 TO 1.05 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SERIES SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK125I
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SBS50 CABLE CLAMP - B02647P1 - Anderson Power Products
Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.421 inch (10.7 mm)
View Details