Pentair, Inc. Channel Conduit/Cable Clamp SK165I

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.16 TO 1.32 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.16 TO 1.32 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK165I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK165I
Channel Conduit/Cable Clamp SK165I
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1.16 TO 1.32 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.16 TO 1.32 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SERIES SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK165I
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Self Attaching Cable Clamp (12-10 awg) - 990G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cable Clips & Clamps - 612899 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.780 inch (19.8 mm)
View Details