Pentair, Inc. Channel Conduit/Cable Clamp SK32ALA

Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 2.2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 2.2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK32ALA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK32ALA
Channel Conduit/Cable Clamp SK32ALA
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 2.2 TO 2.38 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE
  • ALUMINUM MATERIAL
  • 2.2 TO 2.38 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 150 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK32ALA
Product Name Channel Conduit/Cable Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745171-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 8178915 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.398 inch (10.1 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details