Pentair, Inc. Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY...
" ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE...
" ADJUSTABLE, CENTER LOAD TYPE MALLEABLE IRON BODY AND EXTENSION, CARBON STEEL ADJUSTING ROD MATERIAL ZINC ELECTROPLATED FINISH 2-3/8 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 2.375 MIN.
" C TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 250 LOAD CAPACITY IN...
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
" C TYPE STEEL MATERIAL PLAIN FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 360 LB LOAD CAPACITY 1/2 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
" CAST MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 400 LB LOAD CAPACITY 400...
" CAST MALLEABLE IRON MATERIAL 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950...
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950...
" CAST MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB...
" ROD LOCK TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 1/8 INCH MIN. JAW CAPACITY 3/8 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND...
" SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 1200 LB LOAD CAPACITY CADDY[R] BRAND ROD SIZE 3/8 INCH OVERALL SIZE 3 INCH W X 5...
" UNIVERSAL TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 250 POUND LOAD CAPACITY 1/4 INCH SCREW SIZE YES SUPPLIED WITH SCREW ROD SIZE 1/4 INCH JAW...
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW...
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW...
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 13/16 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION 500 POUND LOAD CAPACITY...
" WIDE THROAT TYPE 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION 100 LB LOAD...
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 1130 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 1130 LOAD CAPACITY...
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 500 LOAD CAPACITY...
" WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 15 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW...
" WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW...
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES...
1/8 INCH MIN. JAW CAPACITY 5/8 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .625 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY - FRACTIONAL 5/8 MAX.
ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH...
ALUMINUM MATERIAL BARE FINISH 1/4 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 1.6 INCH W X...
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 460 LB LOAD CAPACITY NO SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 2.73 INCH L...
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 740 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D...
C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US)...
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH ET MODEL
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 800 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3 INCH ET MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 1000 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 4 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 200 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/8 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 800 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3 INCH RA MODEL
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 900 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3-1/2 INCH RA MODEL
SINGLE U TYPE ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM 1200 LB...
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]...
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]...
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 15 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]...
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R]...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 1/2 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1300 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 1900 LB LOAD CAPACITY 1/2 INCH DIA X 2-1/2 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 800 LB LOAD CAPACITY 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1600 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 650 LB LOAD CAPACITY 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES...
Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 460 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND BC21 MODEL