Pentair, Inc. Channel Conduit/Cable Clamp TSM0075

Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
Datasheet
Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSM0075 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSM0075
Channel Conduit/Cable Clamp TSM0075
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 3/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSM MODEL
  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 3/4 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 5/8 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSM0075
Product Name Channel Conduit/Cable Clamp
Diameter 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Connector Strain Relief - 5748678-1 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Clips & Clamps - 8178906 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.787 inch (20 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details