Pentair, Inc. Cable Tie Strap/Clamp LPC803

Description
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
Datasheet
Description
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - LPC803 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
LPC803
Cable Tie Strap/Clamp LPC803
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 63/64 INCH UL APPROVAL 3/16 INCH HOLE MOUNTING 1 STANDARD PACKAGE 0.469 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 1/2 INCH D
  • 1-HOLE CABLE STRAP TYPE
  • COPPER MATERIAL
  • 63/64 INCH
  • UL APPROVAL
  • 3/16 INCH HOLE MOUNTING
  • 1 STANDARD PACKAGE
  • 0.469 INCH BUNDLE DIAMETER
  • ERITECH[R] BRAND
  • SIZE 1/2 INCH D
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number LPC803
Product Name Cable Tie Strap/Clamp
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 612883 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.657 inch (16.7 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details