Pentair, Inc. Channel Conduit/Cable Clamp TSMI0087

Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 7/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "
Datasheet
Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 7/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSMI0087 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSMI0087
Channel Conduit/Cable Clamp TSMI0087
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 7/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "

"

  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 7/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSMI MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSMI0087
Product Name Channel Conduit/Cable Clamp
Diameter 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 2691898 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.394 inch (10 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details