Pentair, Inc. Datasheets for Single Phase Surge Suppressors

Single phase surge suppressors protect equipment from transient overvoltages present on AC single phase power lines.
Single Phase Surge Suppressors: Learn more

Product Name Notes
" 17.5 MM W X 68 MM D X 90 MM H SIZE 18 TO 10 AWG WIRE CONNECTION TYPE CE APPROVAL FACILITY BUILDING APPLICATION 12 VDC VOLTAGE RATING 35...
" 17.5 MM W X 68 MM D X 90 MM H SIZE 18 TO 10 AWG WIRE CONNECTION TYPE CE APPROVAL FACILITY BUILDING APPLICATION 24 VDC VOLTAGE RATING 35...
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE...
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE...
" 36 MM W X 68 MM D X 90 MM H SIZE 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION...
" 36 MM W X 68 MM D X 90 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE...
" COMPACT TYPE 17.5 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ...
" COMPACT TYPE 3.27 INCH W X 2.87 INCH D X 3.27 INCH H SIZE SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 30 INCH 10 AWG FLYING...
" COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 11 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30...
" COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30...
" COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SUB DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30 INCH 10...
" COMPACT TYPE 3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 12 AWG WIRING...
" COMPACT TYPE 35 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ...
" COMPACT TYPE 36 MM W X 68 MM D X 90 MM H SIZE ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON 50/60 HZ FREQUENCY RATING 18 TO 10 AWG WIRE...
" COMPACT TYPE 84 MM W X 72 MM D X 155 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD...
" COMPACT TYPE 84 MM W X 72 MM D X 155 MM H SIZE SUB DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD...
" MODULAR TYPE 12 INCH W X 7.5 INCH D X 16 INCH H SIZE SERVICE ENTRANCE, SERVICE ELECTRONIC EQUIPMENT USED ON 50/60 HZ FREQUENCY RATING 12 TO 2 AWG...
" MODULAR TYPE 3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30...
" MODULAR TYPE 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30...