Pentair, Inc. Datasheets for Pipe Hangers and Conduit Hangers

Pipe hangers and pipe supports are used to support hanging pipe.  They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more

Product Name Notes
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-15/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3-15/16 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3-3/4 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-11/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-5/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 5-3/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-1/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7-1/4 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8...
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9-7/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 11-5/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 12-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-1/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-9/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 9-13/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10,...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 5-7/8 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 175 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-1/8 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-1/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-3/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-5/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 4-7/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 5-11/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 7-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 5-5/8 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 10-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 5-5/8 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE...
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 7-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 3 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 215...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 5-1/2 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 300...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 440...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 11-7/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1,...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1,...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-3/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1,...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-5/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1,...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1,...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 16-1/2 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 3600...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 18-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 3800...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-13/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-13/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-5/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-5/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 21-3/4 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4200...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 24 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 4600...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 3-1/8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 3-11/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 5-5/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 9-1/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-3/4 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB...
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 4-7/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB...
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE...
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 1-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD...
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 4-3/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD...
" ADJUSTABLE CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PRE-GALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171, MSS SP-58, UL (CANADA AND US),...
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE...
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE...
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE...
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL...
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 11 3/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69...
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 1200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE...
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 9 3/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 11 3/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 1940 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 2000 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 16 1/2 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 3600 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 18 5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 3800 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 1/8 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX.
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 3/4 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 610 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 2 3/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX.
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 3 15/16 INCH 1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1 1/2 MIN. PIPE SIZE -...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 3 5/16 INCH 1 1/4 INCH MIN. PIPE SIZE 1 1/4 INCH MAX. PIPE SIZE 1 1/4 MIN. PIPE SIZE -...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 4 1/2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 610 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 5 1/4 INCH 2 1/2 INCH MIN. PIPE SIZE 2 1/2 INCH MAX. PIPE SIZE 2 1/2 MIN. PIPE SIZE -...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 6 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 1130 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 7 3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 1130 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 9 3/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 1430 LOAD RATING IN LB WW-H-171 TYPE 1,...
" CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 10-9/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 30 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD 4800...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 34-1/8 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD 4800...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6-1/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND...
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7-7/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1), UL (CANADA AND...
" CLEVIS TYPE STEEL MATERIAL EPOXY COATED FINISH 14 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 2000 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 10 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 3-1/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 3-15/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 3-3/16 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 4-1/2 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 4-1/4 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 5-1/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 6-3/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 8-1/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 10-3/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 5-1/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 9-1/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 10-7/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 13-1/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 15-3/4 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 16-1/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 18-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 18-7/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 6-11/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL PLAIN FINISH 9-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX.
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 10 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 13-1/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 16-5/16 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 19-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 4 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 4-9/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-1/2 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-5/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-1/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-11/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-3/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-5/8 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 8-1/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4...
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5...
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD...
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD...
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2.8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD...
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 3.7 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 200 POUND LOAD...
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 4.2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 250 POUND LOAD...
" CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY...
" CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (EMT), 1-1/4 INCH...
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350...
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH...
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 50 STANDARD PACKAGE 5/16 INCH...
" EYE SOCKET TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 2-1/4 INCH 3/4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), FM APPLICABLE STANDARD 250 LB LOAD...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 11-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 14-1/16 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-11/16 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-3/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 4-1/2 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 4-13/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-11/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-3/4 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 7-11/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3...
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-3/16 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4...
" PIPE HANGER WITH CROSSBEAM TYPE 14 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 8 INCH TRADE SIZE 3/4 INCH MOUNTING HOLE SIZE 2000 LB...
" PIPE HANGER WITH CROSSBEAM TYPE 2 11/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1/2 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB...
" PIPE HANGER WITH CROSSBEAM TYPE 3 12/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1 1/4 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610...
" PIPE HANGER WITH CROSSBEAM TYPE 3 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 3/4 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB...
" PIPE HANGER WITH CROSSBEAM TYPE 3 7/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 1 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 610 LB...
" PIPE HANGER WITH CROSSBEAM TYPE 5 7/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 2 1/2 INCH TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 1130...
" PIPE HANGER WITH CROSSBEAM TYPE 9 13/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 5 INCH TRADE SIZE 5/8 INCH MOUNTING HOLE SIZE 1430 LB...
" SPLIT RING TYPE COPPER PLATED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE - DECIMAL .375 MAX. PIPE SIZE - DECIMAL 3/8...
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 19/32 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 19/32 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL...
" SPLIT RING TYPE ELECTRO ZINC PLATED FINISH 3 5/8 INCH MIN. PIPE SIZE 3 15/16 INCH MAX. PIPE SIZE 3 5/8 MIN. PIPE SIZE - FRACTIONAL 3 15/16 MAX.
" SPLIT RING TYPE ELECTROGALVANIZED ZINC PLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL...
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE ERICO[R] BRAND BH MODEL "
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL...
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL COPPER PLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171 TYPE 25 APPLICABLE STANDARD 180 POUND LOAD...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL COPPER ELECTROPLATED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL PLAIN FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL PLAIN FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE SIZE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL PLAIN FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/8 INCH MIN. PIPE SIZE 3/8 INCH MAX. PIPE SIZE .375 MIN. PIPE...
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1 INCH (PIPE), 1-1/4 INCH (CTS) MIN. PIPE SIZE 1 INCH (PIPE), 1-1/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH (PIPE), 1-1/2 INCH (CTS) MIN. PIPE SIZE 1-1/4 INCH (PIPE), 1-1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/4 INCH (PIPE), 3/8 INCH (CTS) MIN. PIPE SIZE 1/4 INCH (PIPE), 3/8 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2 INCH (CTS) MIN. PIPE SIZE 2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH (CTS) MIN. PIPE SIZE 2-1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3 INCH (CTS) MIN. PIPE SIZE 3 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH (PIPE), 1 INCH (CTS) MIN. PIPE SIZE 3/4 INCH (PIPE), 1 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH (PIPE), 1/2 INCH (CTS) MIN. PIPE SIZE 3/8 INCH (PIPE), 1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 4 INCH (CTS) MIN. PIPE SIZE 4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230...
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F...
" SWIVEL LOOP TYPE FELT LINED FINISH 2-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 2-1/2...
" SWIVEL LOOP TYPE FELT LINED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3...
" SWIVEL LOOP TYPE FELT LINED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 11-3/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 9-1/4 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-1/8 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-1/8 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-13/16 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-3/16 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-3/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 3-5/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 4-7/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 5-11/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 7-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 10-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 13-1/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-15/16 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 4-1/2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 7 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 7-3/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL...
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-1/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6...
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3-1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2-1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2...
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1 INCH (COPPER TUBE) CONDUIT...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1/2 INCH (COPPER TUBE) CONDUIT...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 3/4 INCH (COPPER TUBE) CONDUIT...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 1-1/2 INCH (COPPER TUBE) CONDUIT...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (COPPER TUBE) CONDUIT...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (RIGID) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R]...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2...
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND WITH...
ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 5-7/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE...