Pentair, Inc. Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| " 0.47 INCH W X 2.83 INCH D X 3.54 INCH H SIZE 3 MHZ FREQUENCY RATING 18 TO 14 AWG WIRE STRANDED CONNECTION TYPE UL 497B, CE, NOM APPROVAL... | |
| " 0.69 INCH W X 2.68 INCH D X 3.54 INCH H SIZE 50/60 HZ FREQUENCY RATING 2 AWG SOLID, 3 AWG STRANDED CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM... | |
| " 0.69 INCH W X 2.68 INCH D X 3.54 INCH H SIZE 50/60 HZ FREQUENCY RATING 2 AWG SOLID, 3 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), CE... | |
| " 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 120 TO 150 VAC VOLTAGE... | |
| " 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 220 TO 240 VAC VOLTAGE... | |
| " 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 240 TO 277 VAC VOLTAGE... | |
| " 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 480 TO 560 VAC VOLTAGE... | |
| " 0.71 INCH W X 1.92 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C... | |
| " 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED... | |
| " 1.77 INCH W X 5.51 INCH D X 5.91 INCH H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 6 AWG STRANDED CONNECTION TYPE UL (CANADA AND... | |
| " 150 MM W X 45 MM D X 140 MM H SIZE PANEL, EQUIPMENT USED ON 50/60 HZ FREQUENCY RATING 6 AWG WIRE CONNECTION TYPE NOM APPROVAL 347/480 VAC... | |
| " 17.5 MM W X 68 MM D X 90 MM H SIZE 18 TO 10 AWG WIRE CONNECTION TYPE CE APPROVAL FACILITY BUILDING APPLICATION 12 VDC VOLTAGE RATING 35... | |
| " 17.5 MM W X 68 MM D X 90 MM H SIZE 18 TO 10 AWG WIRE CONNECTION TYPE CE APPROVAL FACILITY BUILDING APPLICATION 24 VDC VOLTAGE RATING 35... | |
| " 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE... | |
| " 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE... | |
| " 36 MM W X 68 MM D X 90 MM H SIZE 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION... | |
| " 36 MM W X 68 MM D X 90 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE... | |
| " 54 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE... | |
| " 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 12 VDC VOLTAGE... | |
| " 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 24 VDC VOLTAGE... | |
| " COMPACT TYPE 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100... | |
| " COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING... | |
| " COMPACT TYPE 17.5 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ... | |
| " COMPACT TYPE 2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100... | |
| " COMPACT TYPE 2.76 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100... | |
| " COMPACT TYPE 3.27 INCH W X 2.87 INCH D X 3.27 INCH H SIZE SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 30 INCH 10 AWG FLYING... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 11 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " COMPACT TYPE 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE SUB DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30 INCH 10... | |
| " COMPACT TYPE 3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 12 AWG WIRING... | |
| " COMPACT TYPE 35 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ... | |
| " COMPACT TYPE 36 MM W X 68 MM D X 90 MM H SIZE ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON 50/60 HZ FREQUENCY RATING 18 TO 10 AWG WIRE... | |
| " COMPACT TYPE 54 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ... | |
| " COMPACT TYPE 84 MM W X 72 MM D X 155 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD... | |
| " COMPACT TYPE 84 MM W X 72 MM D X 155 MM H SIZE SUB DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD... | |
| " MODULAR TYPE 105 MM W X 86 MM D X 233 MM H SIZE SERVICE ENTRANCE, BRANCH DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG... | |
| " MODULAR TYPE 12 INCH W X 7.5 INCH D X 16 INCH H SIZE SERVICE ENTRANCE, SERVICE ELECTRONIC EQUIPMENT USED ON 50/60 HZ FREQUENCY RATING 12 TO 2 AWG... | |
| " MODULAR TYPE 3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " MODULAR TYPE 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON 50 TO 60 HZ FREQUENCY RATING 30 INCH... | |
| " MODULAR TYPE 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON 50/60 HZ FREQUENCY RATING 30... | |
| " MODULAR TYPE 72 MM W X 130 MM D X 240 MM H SIZE SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG... | |
| " MODULAR TYPE 72 MM W X 84 MM D X 240 MM H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 24 INCH 10 AWG FLYING LEAD... | |